EN
  • EN
  • DE

ESD0521P

Part No ESD0521P
Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Catalog END - OF - LIFE
Description Protects one data, control or power line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Win Source Part Number 1172570-ESD0521P
Manufacturer Homepage www.semitech.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD0521P CAD Model

Description

The ESD0521P is a Transient Voltage Suppressor (TVS) diode designed and manufactured by Shanghai Semitech Semiconductor Co., Ltd. It is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This TVS diode offers a fast response time and low clamping voltage, making it ideal for safeguarding data lines and I/O ports in a variety of applications.

Applications

  • Protection of USB ports
  • Protection of HDMI interfaces
  • Protection of Ethernet ports
  • Protection of RS-232 and RS-485 interfaces
  • Protection of other data lines and I/O ports in electronic devices

Features

  • Low clamping voltage
  • Fast response time
  • Bidirectional ESD protection
  • Small surface-mount package
  • RoHS compliant

Benefits

  • Provides robust protection against ESD strikes, preventing damage to sensitive components
  • Low clamping voltage ensures minimal impact on signal integrity
  • Fast response time effectively suppresses transient voltages before they can cause harm
  • Compact package allows for easy integration into space-constrained designs
  • Bidirectional protection simplifies circuit design and reduces component count

Additional Details

The ESD0521P offers bidirectional ESD protection, meaning it can protect circuits from both positive and negative ESD strikes. This is particularly useful in applications where the polarity of the transient voltage is unknown or can vary. The device is typically available in a small surface-mount package, such as SOT-23 or similar, making it easy to integrate into compact electronic devices. The clamping voltage is a critical parameter for TVS diodes, and the ESD0521P is designed to have a low clamping voltage to minimize the voltage seen by the protected components during an ESD event. Specific electrical characteristics include a standoff voltage (the maximum voltage the device can withstand without conducting) and a breakdown voltage (the voltage at which the device begins to conduct significantly). Consult the datasheet for detailed specifications and application guidelines to ensure proper implementation and optimal protection. Its compliance with RoHS standards ensures that it meets environmental regulations.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess