EN
  • EN
  • DE

BM8563EMA

Part No BM8563EMA
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819522-BM8563EMA
Ultra Librarian 3D Model Ultra Librarian BM8563EMA CAD Model

Description

The BM8563EMA is a CMOS Real-Time Clock (RTC) and Calendar with I²C bus interface, manufactured by Shanghai Belling Co., Ltd. It is designed to provide accurate timekeeping and date information in a wide range of applications, even when the main power supply is unavailable. The device integrates a crystal oscillator, divider circuitry, and a calendar function, making it a complete timekeeping solution.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and other devices requiring accurate time display and scheduling.
  • Industrial Control Systems: Data loggers, process controllers, and other equipment requiring precise time stamping.
  • Metering Systems: Electricity meters, water meters, and gas meters for accurate time-of-use metering.
  • Automotive Applications: In-car entertainment systems, navigation systems, and other automotive electronics requiring real-time information.
  • Medical Devices: Patient monitoring equipment and other medical electronics needing accurate time tracking.

Features

  • Real-Time Clock (RTC): Maintains accurate timekeeping even when the main power is off.
  • Calendar Function: Tracks date information, including year, month, day, and day of the week.
  • I²C Bus Interface: Allows for easy communication with a microcontroller or other host device.
  • Low Power Consumption: Minimizes power drain, extending battery life in battery-powered applications.
  • Automatic Power-Fail Detection and Switch Circuitry: Automatically switches to backup power (e.g., battery) when the main power fails.
  • Programmable Alarm Function: Generates an interrupt signal at a specific time.

Benefits

  • Accurate Timekeeping: Provides reliable and precise time information for various applications.
  • Data Retention: Ensures that time and date information is preserved even during power outages.
  • Easy Integration: Simple I²C interface simplifies integration into existing systems.
  • Low Power Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Reduced System Complexity: Integrates all necessary components for a complete timekeeping solution.

Additional Details

The BM8563EMA typically operates from a 3.3V power supply. It requires a 32.768 kHz crystal for accurate timekeeping. It is packaged in a small outline integrated circuit (SOIC) package for surface mount assembly. The I²C address is typically configurable. For detailed specifications, including timing diagrams, register descriptions, and power consumption figures, refer to the official datasheet from Shanghai Belling Co., Ltd.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1831 $50.3525
670+ $0.1502 $100.6340
1,035+ $0.1455 $150.5925
1,425+ $0.1408 $200.6400
1,840+ $0.1361 $250.4240
2,460+ $0.1221 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,600 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess