EN
  • EN
  • DE

BL9195-30BPRT

Part No BL9195-30BPRT
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819451-BL9195-30BPRT
Ultra Librarian 3D Model Ultra Librarian BL9195-30BPRT CAD Model

Description

The BL9195-30BPRT is a power management integrated circuit (PMIC) manufactured by SHANGHAI BELLING CO., LTD. It is designed to provide efficient power conversion and regulation for a variety of electronic devices. This IC incorporates multiple features to optimize performance and simplify system design.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld gaming consoles.
  • Battery-Powered Equipment: Power tools, portable medical devices, and barcode scanners.
  • Power Banks: Providing regulated voltage for charging mobile devices.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules.
  • Consumer Electronics: Used in various appliances and gadgets requiring efficient power management.

Features:

  • High-Efficiency DC-DC Conversion: Minimizes power loss and extends battery life.
  • Integrated Protection Circuits: Over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Low Quiescent Current: Reduces power consumption when the device is in standby mode.
  • Adjustable Output Voltage: Allows for flexible configuration to meet different application requirements.
  • Compact Package: Saves board space and simplifies assembly.

Benefits:

  • Improved Battery Life: High-efficiency conversion minimizes power waste, extending battery operation time.
  • Enhanced System Reliability: Integrated protection circuits safeguard against electrical faults.
  • Simplified Design: Integration of multiple functions reduces the need for external components.
  • Reduced Board Space: Compact package enables smaller and more portable devices.
  • Cost-Effective Solution: Integration and reduced component count lower overall system cost.

Additional Details:

The BL9195-30BPRT typically operates with an input voltage range suitable for battery-powered applications. The specific output voltage is often adjustable through external resistors. It may incorporate features such as soft-start to reduce inrush current during startup, and enable/disable control for power sequencing. The IC is designed to maintain a stable output voltage, even under varying load conditions. Detailed technical specifications such as switching frequency, efficiency curves, and detailed protection thresholds can be found in the product datasheet provided by SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess