EN
  • EN
  • DE

BL8560-SPRD

Part No BL8560-SPRD
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description Dual,Low noise, 150mA LDO regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153638-BL8560-SPRD
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL8560-SPRD CAD Model

Description

The BL8560-SPRD is a high-performance power supply management IC manufactured by Shanghai Belling Co., Ltd.

  • Design: It is designed to provide a stable and efficient power supply for various electronic devices.
  • Supply and Demand: features a balance between supply and demand
  • Popularity: medium level of popularity

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess