The SGM9116XS is a video reconstruction filter with integrated buffers designed to improve the quality of video signals. Manufactured by SG Micro Corp, this filter is commonly used in applications such as DVD players, set-top boxes, and other video processing equipment. The SGM9116XS reconstructs the video signal after digital-to-analog conversion, reducing noise and improving overall image clarity.
Applications:
- DVD players
- Set-top boxes
- Video game consoles
- Digital cameras
- Portable media players
Features:
- Video Reconstruction Filter: Improves video quality by filtering out unwanted noise and artifacts.
- Integrated Buffers: Provides buffering for the video signal, ensuring proper impedance matching and signal integrity.
- Low Noise: Minimizes the introduction of noise into the video signal.
- High Bandwidth: Supports high-resolution video signals.
- Single Supply Operation: Operates from a single power supply voltage.
- RoHS Compliant: Environmentally friendly and compliant with industry standards.
Benefits:
- Enhanced Image Clarity: Filtering reduces noise and improves the sharpness of the video image.
- Improved Signal Integrity: Integrated buffers ensure proper impedance matching and signal integrity.
- Reduced Interference: Low noise design minimizes the impact of noise on the video signal.
- Simplified Design: Integrated functionality reduces the need for external components.
- Compatibility with Various Video Standards: Supports a wide range of video formats.
Additional Details:
The SGM9116XS is designed to operate with a single power supply, simplifying power supply requirements. The device's integrated buffers contribute to improved signal integrity and reduced signal reflections. Its high bandwidth capability ensures compatibility with various video formats. The filter characteristics are optimized to minimize noise and distortion while preserving the integrity of the video signal. It's designed to be used in conjunction with video DACs to reconstruct the analog video signal after digital-to-analog conversion. This filter helps to provide a more visually appealing and clearer video experience. Its compact design makes it suitable for use in a variety of applications where space is limited.