The SGM9115XS/TR is a video filter amplifier designed to improve video quality by filtering out unwanted noise and amplifying the video signal. Manufactured by SG Micro Corp, it's commonly used in applications such as set-top boxes, DVD players, and surveillance systems. Its features include a selectable low-pass filter and adjustable gain, allowing for optimization of video performance in various environments. The /TR suffix indicates it comes in Tape and Reel packaging.
Applications:
- Set-top boxes
- DVD players
- Surveillance systems
- Video game consoles
- Digital cameras
Features:
- Video Filter Amplifier: Combines filtering and amplification for improved video quality.
- Selectable Low-Pass Filter: Allows for customization of the filtering characteristics based on the specific application.
- Adjustable Gain: Provides control over the amplification level to optimize signal strength.
- Low Noise: Minimizes the introduction of noise into the video signal.
- High Bandwidth: Supports high-resolution video signals.
- Single Supply Operation: Operates from a single power supply voltage.
- RoHS Compliant: Environmentally friendly and compliant with industry standards.
Benefits:
- Enhanced Video Clarity: Filtering reduces noise and improves the sharpness of the video image.
- Optimized Signal Strength: Adjustable gain ensures that the video signal is at the appropriate level.
- Customizable Performance: Selectable low-pass filter allows for fine-tuning of the video characteristics.
- Reduced Interference: Low noise design minimizes the impact of noise on the video signal.
- Simplified Design: Integrated functionality reduces the need for external components.
Additional Details:
The SGM9115XS/TR provides a flexible solution for video signal processing. Its selectable low-pass filter can be configured to attenuate high-frequency noise, improving the signal-to-noise ratio. The adjustable gain allows for compensation for signal losses in the transmission path. The device is designed to operate from a single supply voltage, simplifying the power supply requirements. The low noise characteristics ensure that the amplifier does not introduce significant noise into the video signal. It's available in a compact package. The high bandwidth supports various video formats, ensuring compatibility with a wide range of devices. The device's performance characteristics enhance the overall viewing experience by providing a cleaner and more vibrant video image. The /TR suffix indicates that the product is available in tape and reel packaging for automated assembly processes.