The SGM9113YC5G/TR is a low-voltage, 2:1 video switch specifically designed for portable DVD, LCD TV, and set-top box applications. Manufactured by SG Micro Corp, this component ensures high-quality video signal routing with minimal signal degradation. The SGM9113 features excellent video performance characteristics, including high bandwidth and low differential gain and phase errors, making it suitable for demanding video applications.
Applications:
- Portable DVD players
- LCD TVs
- Set-top boxes
- Video routing and distribution systems
Features:
- Low Voltage Operation: Operates from a single 2.5V to 5.5V power supply, making it ideal for battery-powered devices.
- 2:1 Video Switch: Selects one of two video input signals to output.
- High Bandwidth: Supports high-resolution video signals without significant attenuation.
- Low Differential Gain and Phase: Ensures accurate color reproduction in video signals.
- Low Crosstalk: Minimizes interference between channels, maintaining signal integrity.
- Pb-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.
- SOT23-5 Package: Compact surface-mount package for space-constrained applications.
Benefits:
- Improved Video Quality: High bandwidth and low differential gain and phase contribute to superior video signal fidelity.
- Extended Battery Life: Low voltage operation reduces power consumption in portable devices.
- Reduced Board Space: Compact SOT23-5 package saves valuable PCB area.
- Simplified Design: Integrated functionality reduces the need for external components.
- Enhanced Reliability: Robust design ensures stable performance over a wide range of operating conditions.
Additional Details:
The SGM9113YC5G/TR features a typical bandwidth of greater than 300 MHz, ensuring it can handle high-resolution video signals. The low differential gain and phase errors (typically 0.1 dB and 0.1 degrees, respectively) guarantee accurate color reproduction. The device is available in a small SOT23-5 package, making it suitable for space-constrained applications. Its low power consumption and wide supply voltage range make it an excellent choice for battery-powered devices. It utilizes CMOS technology for low power dissipation and high-speed switching. The /TR suffix indicates that the product is available in tape and reel packaging for automated assembly processes.