EN
  • EN
  • DE

SGM8581XMS8G/TR

Part No SGM8581XMS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837452-SGM8581XMS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM8581XMS8G/TR CAD Model

Description

The SGM8581XMS8G/TR is a single, low-power, rail-to-rail input/output operational amplifier from SG Micro Corp. It's designed for applications requiring precision, low power consumption, and wide input voltage range. It operates from a single supply voltage of 1.8V to 5.5V, making it suitable for various battery-powered and portable devices. The rail-to-rail input and output capability allows for maximum signal dynamic range in low voltage applications.

Applications

  • Portable Electronics
  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Audio Amplification
  • Active Filters
  • Data Acquisition Systems

Features

  • Rail-to-Rail Input and Output
  • Low Power Consumption: 45 μA (typical)
  • Wide Supply Voltage Range: 1.8V to 5.5V
  • Low Input Offset Voltage: 0.8 mV (typical)
  • Gain Bandwidth Product: 400 kHz
  • Operating Temperature Range: -40°C to +125°C
  • Small Package: MSOP-8

Benefits

  • Extended Battery Life: The extremely low power consumption makes it ideal for portable devices, maximizing their operational time.
  • Full Signal Range Utilization: The rail-to-rail input and output swing ensures the maximum signal range is utilized, improving dynamic range and signal-to-noise ratio.
  • Versatile Application: The wide supply voltage range allows it to be used in various applications with different power requirements.
  • Precise Signal Amplification: The low input offset voltage ensures accurate signal processing.
  • Compact Design: The small MSOP-8 package saves valuable board space in densely populated electronic designs.

Additional Details

The SGM8581XMS8G/TR is designed to be stable with capacitive loads, making it suitable for a variety of applications. Its low input bias current and low input offset voltage contribute to high accuracy in signal conditioning and amplification. It is available in a standard MSOP-8 package and is RoHS compliant.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess