EN
  • EN
  • DE

SGM6013-ADJYTN5G/TR

Part No SGM6013-ADJYTN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837408-SGM6013-ADJYTN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6013-ADJYTN5G/TR CAD Model

Description

The SGM6013-ADJYTN5G/TR is a high-efficiency, fully integrated synchronous boost converter manufactured by SG Micro Corp. This device is designed for applications requiring a stable output voltage from a lower or varying input voltage, making it ideal for portable devices, battery-powered systems, and other power management scenarios.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld electronics.
  • Battery-Powered Systems: Boost converters for battery-based applications, such as IoT devices.
  • Wearable Technology: Power management in smartwatches and fitness trackers.
  • LED Backlight Drivers: Providing stable voltage to drive LED backlights in displays.
  • Power Banks: Boosting the voltage to charge other devices via USB.

Features:

  • High Efficiency: Synchronous rectification for improved power conversion efficiency.
  • Adjustable Output Voltage: Allows for flexible voltage settings via external resistors.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Input Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current draw.
  • Overtemperature Protection (OTP): Shuts down the device in case of overheating.
  • Small Solution Size: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and maximizes battery runtime.
  • Stable Output Voltage: Provides consistent power to the load, ensuring reliable operation.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.

Additional Details:

The SGM6013-ADJYTN5G/TR typically operates with an input voltage range of 2.5V to 5.5V, boosting it to a higher adjustable output voltage. The switching frequency is optimized for efficiency and small solution size. It includes comprehensive protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout to ensure safe and reliable operation. The device is available in a small, thermally efficient package, making it suitable for portable and space-constrained applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
500+ $0.2326 $116.3000
775+ $0.2245 $173.9875
1,110+ $0.2085 $231.4350
1,445+ $0.2005 $289.7225
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,610 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess