EN
  • EN
  • DE

SGM6011-3.3YD10G/TR

Part No SGM6011-3.3YD10G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837404-SGM6011-3.3YD10G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6011-3.3YD10G/TR CAD Model

Description

The SGM6011-3.3YD10G/TR is a low-dropout (LDO) regulator from SG Micro Corp. It is designed to provide a stable 3.3V output voltage from a higher input voltage, with minimal voltage drop even when the input voltage is close to the output voltage. This LDO is ideal for battery-powered devices and other applications where efficiency and space are critical.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Microcontroller Power Supplies
  • Post-Regulation for Switching Regulators
  • Noise-Sensitive Circuits

Features:

  • Low Dropout Voltage
  • High Output Accuracy
  • Low Quiescent Current
  • Short-Circuit Protection
  • Thermal Overload Protection
  • Stable with Ceramic Capacitors
  • Small Package Size

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption and extends the battery life of portable devices.
  • Stable Output Voltage: High output accuracy ensures a stable and reliable power supply for sensitive electronic components.
  • Efficient Power Conversion: Low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage.
  • Robust Protection: Short-circuit and thermal overload protection protect the regulator and the connected load from damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the number of external components required.
  • Compact Design: The small package size is ideal for space-constrained portable devices.

Additional Details:

The SGM6011-3.3YD10G/TR typically requires a small output capacitor for stability. The recommended capacitor value is specified in the datasheet. It is designed to operate over a wide input voltage range. The regulator's low noise performance makes it suitable for powering sensitive analog circuits. Refer to the official SG Micro Corp datasheet for detailed specifications, application circuit examples, and recommended external components. Proper PCB layout and decoupling are essential for optimal performance and minimizing noise. The datasheet provides guidance on minimizing thermal resistance and ensuring adequate heat dissipation.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 734 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess