EN
  • EN
  • DE

SGM3700YTQ16G/TR

Part No SGM3700YTQ16G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837361-SGM3700YTQ16G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3700YTQ16G/TR CAD Model

Description

The SGM3700YTQ16G/TR is a highly integrated audio power amplifier from SG Micro Corp. designed for portable devices. This amplifier is engineered to deliver high-quality audio output with minimal power consumption.

Applications

  • Smartphones: Audio amplification for loudspeaker output.
  • Tablets: Audio amplification for loudspeaker output.
  • Portable Speakers: Driving small loudspeakers in portable audio devices.
  • Gaming Devices: Audio amplification for handheld gaming consoles.
  • Wearable Devices: Audio amplification for smartwatches and other wearable tech.

Features

  • High Efficiency: Class-D amplifier architecture for high efficiency and low power dissipation.
  • Low Quiescent Current: Minimizes power consumption in idle mode, extending battery life.
  • Integrated Speaker Protection: Includes short-circuit and thermal overload protection to safeguard the speaker.
  • Adjustable Gain: Allows for flexible gain adjustment to match different speaker sensitivities.
  • Small Package: Available in a compact TQFN package (YTQ16G) for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel (TR) for automated assembly processes.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to prolonged battery life in portable devices.
  • Robust Speaker Protection: Integrated protection features prevent damage to the speaker and amplifier.
  • Flexible Design: Adjustable gain allows for customization to different speaker characteristics.
  • Compact Size: Small package size enables integration into space-limited devices.
  • Simplified Assembly: Tape and reel packaging simplifies the assembly process.

Additional Details

The SGM3700YTQ16G/TR typically includes features such as a shutdown mode for ultra-low power consumption, and an integrated filter to reduce EMI. The TQFN package provides excellent thermal performance. Careful attention to PCB layout is recommended to optimize performance and minimize noise. The device is designed to operate with a single power supply. Consult the datasheet for the precise voltage range, output power capabilities, and thermal characteristics.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1697 $52.6365
105+ $0.9598 $100.7790
165+ $0.9298 $153.4170
225+ $0.8998 $202.4550
290+ $0.8698 $252.2420
385+ $0.7798 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess