EN
  • EN
  • DE

SGM324YS14/TR

Part No SGM324YS14/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320243-SGM324YS14/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM324YS14/TR CAD Model

Description

The SGM324YS14/TR is a quad operational amplifier manufactured by SG Micro Corp. It features low power consumption, rail-to-rail output, and is designed for a wide range of applications. The quad configuration allows for multiple amplification or signal conditioning functions within a single package, saving board space and reducing component count.

Applications:

  • Sensor Signal Conditioning: Amplifies and filters signals from multiple sensors simultaneously, such as in industrial control systems or environmental monitoring devices.
  • Audio Processing: Used in audio amplifiers, mixers, and filters for multi-channel audio systems.
  • Instrumentation Amplifiers: Implements instrumentation amplifiers for precise measurement and amplification of differential signals.
  • Active Filters: Designs active filter circuits for signal shaping and noise reduction in various applications.
  • Motor Control: Provides feedback amplification and control signals in motor control systems.

Features:

  • Quad Operational Amplifier: Contains four independent operational amplifiers in a single package.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range and signal fidelity.
  • Wide Supply Voltage Range: Operates from a single supply voltage of 2.1V to 5.5V, offering flexibility in power supply design.
  • Small Package: Available in a small package (likely TSSOP-14 based on similar parts), minimizing board space requirements.
  • High Gain Bandwidth Product: Offers a gain bandwidth product suitable for a variety of signal processing applications.

Benefits:

  • Reduced Component Count: Quad configuration reduces the number of components required, simplifying circuit design and saving board space.
  • Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices.
  • Improved Signal Quality: Rail-to-rail output maximizes dynamic range and minimizes distortion.
  • Simplified Design: Wide supply voltage range simplifies power supply design and reduces component count.
  • Reduced Board Space: Small package size allows for compact circuit designs.
  • Versatile Application: Suitable for a wide range of applications due to its quad configuration and performance characteristics.

Additional Details:

The SGM324YS14/TR quad operational amplifier features internal compensation for unity gain stability. It also includes protection circuitry to prevent damage from electrostatic discharge (ESD). The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. This operational amplifier is RoHS compliant.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3003 $58.5585
470+ $0.2472 $116.1840
725+ $0.2391 $173.3475
1,000+ $0.2310 $231.0000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,100 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess