EN
  • EN
  • DE

SGM2200-3.3YK3G/TR

Part No SGM2200-3.3YK3G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837344-SGM2200-3.3YK3G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2200-3.3YK3G/TR CAD Model

Description

The SGM2200-3.3YK3G/TR is a low-power, high-accuracy voltage detector manufactured by SG Micro Corp. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in microcontroller-based systems, memory devices, and other electronic circuits to prevent data corruption and ensure proper operation during power-up, power-down, and brownout conditions.

Applications

  • Microcontroller Systems: Monitoring power supply voltage and providing a reset signal during undervoltage conditions.
  • Memory Devices (SRAM, Flash): Protecting data from corruption during power loss or voltage dips.
  • Real-Time Clocks (RTC): Ensuring accurate timekeeping by preventing operation during low-voltage conditions.
  • Portable Devices: Providing power-on reset functionality and brownout protection.
  • Automotive Electronics: Monitoring battery voltage and initiating safe shutdown procedures.
  • Industrial Control Systems: Ensuring reliable operation of critical components during voltage fluctuations.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: Provides a pre-defined undervoltage detection level (3.3V in this case).
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Allows for flexible interfacing with microcontrollers and other digital circuits.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • Hysteresis: Prevents output oscillation near the threshold voltage.

Benefits

  • Data Protection: Prevents data corruption in memory devices during power loss or brownout conditions.
  • System Stability: Ensures proper operation of microcontrollers and other critical components.
  • Power-On Reset Functionality: Provides a reliable reset signal during power-up.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced System Reliability: Protects against voltage fluctuations and ensures consistent performance.

Additional Details

The SGM2200-3.3YK3G/TR is a reliable voltage detector designed to improve the overall stability and reliability of electronic systems. It features a precise voltage detection circuit and a low quiescent current, making it suitable for a wide range of applications. The open-drain output allows for easy interfacing with various digital circuits, and the small package size enables use in space-constrained designs. The hysteresis feature prevents unwanted output oscillations near the threshold voltage, ensuring stable operation. The device requires minimal external components, simplifying the design process and reducing BOM cost.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3121 $51.4965
395+ $0.2561 $101.1595
605+ $0.2481 $150.1005
835+ $0.2401 $200.4835
1,080+ $0.2321 $250.6680
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess