EN
  • EN
  • DE

SGM2036-1.2YUDH4G/TR

Part No SGM2036-1.2YUDH4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837328-SGM2036-1.2YUDH4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2036-1.2YUDH4G/TR CAD Model

Description

The SGM2036-1.2YUDH4G/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It is designed to provide a stable and precise 1.2V output voltage with high efficiency. This device is suitable for a variety of portable and battery-powered applications requiring a compact footprint and minimal quiescent current.

Applications:

  • Cellular Phones
  • Cordless Phones
  • PDAs
  • MP3 Players
  • GPS Devices
  • Bluetooth Devices
  • Wireless Handsets
  • Portable Equipment

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Reduces power consumption in standby mode, which extends battery life.
  • High Output Accuracy: Provides a precise and stable 1.2V output for sensitive electronic components.
  • Over-Current Protection: Protects the device and connected circuits from excessive current flow.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the device when the temperature exceeds safe limits.
  • Short-Circuit Protection: Protects the device and the load from damage during short-circuit conditions.
  • Small Package: Available in a compact package (likely a DFN or similar), suitable for space-constrained applications.
  • Stable with Ceramic Capacitors: Ensures stable operation even with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current improves power efficiency and extends battery life for portable devices.
  • Improved System Performance: Stable and precise output voltage ensures consistent performance of connected circuits.
  • Enhanced Reliability: Over-current, over-temperature, and short-circuit protection features improve the overall reliability of the system.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Simplified Design: Easy to use and requires few external components, simplifying the design process.

Additional Details:

The SGM2036-1.2YUDH4G/TR typically operates from an input voltage between 2.5V and 5.5V. The specific package is a DFN type package. The TR suffix indicates that the parts are provided in tape and reel packaging suitable for automated assembly processes. The device is designed to work with ceramic capacitors, allowing for stable operation even with low-ESR capacitors which are commonly used in modern electronic designs. The internal protection features contribute to a more robust and reliable power supply solution.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,355+ $0.1274 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess