EN
  • EN
  • DE

SGM2022-AAYN6/TR

Part No SGM2022-AAYN6/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320152-SGM2022-AAYN6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2022-AAYN6/TR CAD Model

Description

The SGM2022-AAYN6/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This regulator is designed to provide a stable and accurate output voltage while consuming very little power. Its key features make it suitable for various portable and battery-powered applications where efficiency and space are critical.

Applications

  • Portable Devices: Mobile phones, tablets, and MP3 players.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Wireless sensors, smart home devices, and other connected devices.
  • Battery-Powered Systems: Remote controls, toys, and other battery-operated equipment.
  • Microcontroller Power Supplies: Providing stable power for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output even with a low input voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and the load from damage due to over-current conditions.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with ceramic output capacitors, reducing BOM cost and size.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current significantly extends battery life in portable applications.
  • Reliable Power Supply: Provides a stable and accurate output voltage, ensuring reliable system operation.
  • Enhanced System Protection: Over-current and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for smaller and more compact designs.
  • Simplified Circuit Design: Stable with ceramic capacitors simplifies circuit design and reduces the need for external components.

Additional Details

The SGM2022-AAYN6/TR is typically used in applications requiring a tightly regulated voltage. It is important to refer to the datasheet for specific operating conditions, including the recommended input and output capacitor values. The device's dropout voltage is usually a few hundred millivolts at the rated output current. Furthermore, it is equipped with short-circuit current limiting and over-temperature protection to prevent failures. The regulator also features an enable pin, which allows it to be shut down when not in use, further reducing power consumption. Package type: SOT-23-6.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess