EN
  • EN
  • DE

SGM2019-3.3YC5G/TR

Part No SGM2019-3.3YC5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320138-SGM2019-3.3YC5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2019-3.3YC5G/TR CAD Model

Description

The SGM2019-3.3YC5G/TR is a low-power, low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 3.3V output voltage from an input voltage as low as 2.5V. This LDO regulator is optimized for portable and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core circuitry and peripherals.
  • PDAs and Handheld Devices: Regulating voltage for processors and memory.
  • MP3 Players: Providing stable voltage for audio processing and display.
  • Wireless Communication Devices: Supplying power to RF transceivers and baseband processors.
  • Bluetooth Devices: Ensuring stable voltage for Bluetooth chips.
  • Portable Instruments: Voltage regulation in testing and measurement equipment.

Features

  • Low Dropout Voltage: Typically 180mV at 300mA.
  • 300mA Output Current: Suitable for a wide range of low-power applications.
  • Fixed Output Voltage: 3.3V.
  • Low Quiescent Current: Typically 55μA.
  • Input Voltage Range: 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic output capacitors.
  • Over-Current Protection: Prevents damage from excessive load current.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • SOT-23-5 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes efficiency in battery-powered devices.
  • Stable Output Voltage: Provides consistent performance for sensitive electronic components.
  • Simplified Design: Requires only a few external components.
  • Compact Footprint: SOT-23-5 package saves board space.
  • Reliable Operation: Over-current and over-temperature protection ensure robust performance.

Additional Details

The SGM2019-3.3YC5G/TR utilizes a CMOS process to achieve low power consumption and high accuracy. The internal protection features ensure safe operation under various fault conditions. It is designed to work with ceramic capacitors, which offer better performance and reliability compared to tantalum or electrolytic capacitors. The SOT-23-5 package is industry standard and is easy to handle during PCB assembly. The regulator is available in tape and reel packaging for automated assembly processes. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. This device is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1753 $50.8370
700+ $0.1438 $100.6600
1,080+ $0.1393 $150.4440
1,485+ $0.1348 $200.1780
1,920+ $0.1304 $250.3680
2,570+ $0.1169 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess