EN
  • EN
  • DE

SG2001-3.0XN5

Part No SG2001-3.0XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319505-SG2001-3.0XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2001-3.0XN5 CAD Model

Description

The SG2001-3.0XN5 is a voltage detector manufactured by SG Micro Corp. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specified threshold, in this case, 3.0V. This functionality is vital for ensuring the reliable operation of electronic devices, particularly those powered by batteries or subject to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure optimal performance.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to protect connected circuits from undervoltage damage.
  • Real-Time Clock (RTC) Backup: Ensures the proper functioning of RTC circuits during power interruptions.
  • Memory Protection: Prevents data corruption in volatile memory when the supply voltage drops below a safe level.

Features:

  • Precise Voltage Detection: Accurately monitors the input voltage with a high degree of accuracy.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-operated systems.
  • Small Package Size: Enables compact and space-efficient designs.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller and logic circuits.
  • Wide Operating Temperature Range: Ensures reliable operation across a broad range of environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended Battery Life: Low power consumption prolongs the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components and simplifies overall circuit design.
  • Enhanced Data Integrity: Protects valuable data stored in volatile memory during power failures.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.

The SG2001-3.0XN5 is a critical component in ensuring the stability and reliability of electronic systems. Its precise voltage detection capabilities, low power consumption, and small package size make it suitable for a wide range of applications, particularly those where battery life and space are critical considerations. The open-drain output facilitates seamless integration with various microcontroller architectures and digital logic circuits.

Technical Specifications:

  • Threshold Voltage: 3.0V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Refer to the datasheet for precise values)
  • Quiescent Current: Typically in the microampere (µA) range (Refer to the datasheet for precise values)
  • Output Type: Open-Drain
  • Package: Commonly available in SOT-23 or similar small outline packages
  • Operating Temperature Range: Typically -40°C to +85°C (Refer to the datasheet for precise values)

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess