EN
  • EN
  • DE

STW8Q14BE

Part No STW8Q14BE
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED WHITE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Seoul Semiconductor Inc.
Series 5630
Package Tape & Reel
Product Status Obsolete
Color White
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 3.2V
CRI (Color Rendering Index) 80
Current - Max 160mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Size / Dimension 0.205" L x 0.118" W (5.20mm x 3.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Thermal Resistance of Package 18°C/W
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 679718-STW8Q14BE
Ultra Librarian 3D Model Ultra Librarian STW8Q14BE CAD Model

Description

The 5630 series white LED lighting is a high-quality and energy-efficient lighting solution manufactured by Seoul Semiconductor Inc.

  • Viewing Angle: 120°
  • Voltage Forward: 3.2V
  • Maximum Current: 160mA
  • Thermal Resistance: 18°C/W
  • Mounting Type: surface mount
  • Packaging: tape & reel
  • Applications: automotive lighting, signage, and display backlighting
  • Status: active product

You May Also Be Interested in

Samsung
LED 4000K 80CRI SMD / LED Lighting LM561B Plus White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0982
Samsung
LED WARM WHITE 3000K 80CRI 4SMD / LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1568
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD / LED Lighting series White, Cool 5700K 3.2V 120mA 120° 4-SMD, No Lead Exposed Pad
Need more? Email Us
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.1640
Samsung
LED LM281B+ COOL WHT 5000K SMD / LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess