EN
  • EN
  • DE

UPL12-21119-1

Part No UPL12-21119-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series UPL
Part Status Obsolete(EOL)
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 760322-UPL12-21119-1
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UPL12-21119-1 CAD Model

Description

The UPL12-21119-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are designed to provide reliable and accurate circuit protection in a variety of applications. Hydraulic-magnetic circuit breakers offer advantages over traditional thermal circuit breakers, particularly in environments with fluctuating ambient temperatures, as their trip characteristics are less affected by temperature variations.

Applications

  • Power distribution units (PDUs)
  • Uninterruptible power supplies (UPSs)
  • Generators
  • Marine applications
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment

Features

  • Hydraulic-magnetic technology: Provides stable trip characteristics across a wide range of temperatures.
  • Precise circuit protection: Accurately trips in response to overcurrent conditions, protecting sensitive equipment.
  • Various current ratings: Available in a range of current ratings to suit different application requirements.
  • Voltage ratings: Designed to operate at specified AC and DC voltage levels.
  • Multiple pole configurations: Offered in single, double, and triple pole configurations.
  • Trip-free operation: Prevents the breaker from being held closed during an overcurrent condition.
  • RoHS compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Reliable performance: Consistent and dependable circuit protection.
  • Temperature stability: Minimal derating required at elevated temperatures.
  • Long life: Designed for extended operational lifespan.
  • Equipment protection: Prevents damage to connected equipment due to overcurrents and short circuits.
  • Safety: Enhances safety by quickly interrupting fault currents.

Additional Details

The UPL series is known for its compact size and high interrupting capacity. It is often used in applications where space is limited but reliable circuit protection is crucial. The hydraulic-magnetic mechanism uses a magnetic field generated by the current flowing through a coil to actuate the trip mechanism. This allows for precise and repeatable tripping characteristics. Specific electrical specifications will vary depending on the exact model within the UPL12 series, including voltage rating, current rating, interrupting capacity, and terminal options. Detailed datasheets should be consulted for specific applications and installation requirements.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess