EN
  • EN
  • DE

IMLBXK1-1RS5-33336-30-V

Part No IMLBXK1-1RS5-33336-30-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR ROCKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series IML
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Rocker
Mounting Panel Mount
Win Source Part Number 763396-IMLBXK1-1RS5-33336-30-V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMLBXK1-1RS5-33336-30-V CAD Model

Description

The IMLBXK1-1RS5-33336-30-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This type of circuit breaker provides overcurrent protection based on magnetic principles and is not affected by ambient temperature variations. It is designed for reliable performance in demanding environments.

Applications

  • Power distribution panels
  • Generator sets
  • Marine applications
  • Telecommunications equipment
  • Industrial control systems
  • Uninterruptible Power Supplies (UPS)

Features

  • Hydraulic-magnetic technology
  • Precise trip characteristics
  • Temperature stable
  • Various trip delays available
  • Optional auxiliary switch
  • RoHS compliant
  • UL, CSA, and VDE approvals

Benefits

  • Reliable Overcurrent Protection: Hydraulic-magnetic technology provides consistent and reliable protection against overcurrent conditions.
  • Unaffected by Temperature: Performance is not impacted by ambient temperature changes.
  • Accurate Trip Characteristics: Provides precise and repeatable trip performance.
  • Flexible Design Options: Available with various trip delays to meet specific application requirements.
  • Remote Indication: Optional auxiliary switch provides remote indication of breaker status.

The hydraulic-magnetic circuit breaker operates using a magnetic coil and a hydraulic time delay mechanism. When an overcurrent condition occurs, the magnetic field generated by the coil pulls a plunger, which eventually trips the breaker. The hydraulic time delay allows for short-duration overloads without tripping the breaker, preventing nuisance tripping. This type of breaker is well-suited for applications where precise and reliable overcurrent protection is required, and where ambient temperature variations can affect the performance of thermal circuit breakers. The IMLBXK1-1RS5-33336-30-V is often used in critical power distribution systems where downtime must be minimized. The availability of different trip delays allows for customization to match the specific load characteristics. The optional auxiliary switch provides remote indication of the breaker status, enabling remote monitoring and control. Sensata Technologies/Airpax is known for producing high-quality and reliable circuit protection devices. The IMLBXK1-1RS5-33336-30-V conforms to industry standards and is suitable for use in a wide range of industrial and commercial applications.

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 10A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 15 AMP
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 20 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 25 AMP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess