EN
  • EN
  • DE

IELZXK11-32665-1-V

Part No IELZXK11-32665-1-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR ROCKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series IEL
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 2
Actuator Type Rocker
Mounting Panel Mount
Win Source Part Number 760381-IELZXK11-32665-1-V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IELZXK11-32665-1-V CAD Model

Description

The IELZXK11-32665-1-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers are designed for equipment protection, offering reliable and accurate circuit protection in various applications. They are known for their ability to function in extreme environmental conditions, offering robust performance where traditional thermal circuit breakers might fail.

Applications:

  • Power Supplies: Protecting power supplies from overcurrent and short circuits.
  • Industrial Equipment: Ensuring the safe operation of industrial machinery.
  • Telecommunications Equipment: Protecting sensitive telecom equipment from electrical faults.
  • Transportation: Used in vehicles and other transportation systems for electrical system protection.
  • Renewable Energy Systems: Safeguarding solar and wind power installations.

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip points that are unaffected by ambient temperature variations.
  • Precise Overcurrent Protection: Offers reliable and accurate protection against overcurrent conditions.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Compact Size: Space-saving design allows for easy integration into various systems.
  • Multiple Pole Configurations: Available in various pole configurations to meet different application requirements.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits:

  • Enhanced Equipment Protection: Protects valuable equipment from damage due to electrical faults.
  • Improved System Reliability: Ensures continuous operation by quickly interrupting faulty circuits.
  • Temperature Stability: Maintains consistent performance across a wide range of operating temperatures.
  • Reduced Downtime: Minimizes downtime by quickly isolating and interrupting faulty circuits.
  • Long Service Life: Durable construction ensures long-term reliability and performance.

Additional Details:

Hydraulic-magnetic circuit breakers like the IEL series from Airpax utilize a magnetic coil and hydraulic time delay to provide precise and reliable overcurrent protection. The hydraulic delay mechanism allows for short-duration overloads to pass without tripping the breaker, while still providing fast response to sustained overcurrent or short circuit conditions. This makes them well-suited for applications where inrush currents are common.

The exact specifications of the IELZXK11-32665-1-V model will depend on the specific configuration chosen, including the voltage rating, current rating, interrupting capacity, and trip curve. Refer to the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess