EN
  • EN
  • DE

IEG1-35628-25-V

Part No IEG1-35628-25-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series IEG
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 764439-IEG1-35628-25-V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IEG1-35628-25-V CAD Model

Description

The IEG1-35628-25-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. It's designed to provide reliable and accurate circuit protection in a variety of applications.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions.
  • Industrial Equipment: Used in industrial machinery and control systems.
  • Medical Equipment: Provides circuit protection in medical devices.
  • Transportation: Found in vehicles and transportation systems.
  • Telecommunications Equipment: Protects sensitive telecommunications circuits.

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide temperature range.
  • Precise Trip Point: Ensures accurate circuit protection.
  • 25 Amp Current Rating: Designed for circuits with a 25 Amp current requirement.
  • Voltage Rating: Specified voltage rating for safe operation in the intended application.
  • IEG Series: Part of the IEG series, known for reliability and performance.
  • Single Pole: Single pole configuration for single circuit protection.
  • UL Listed: Meets UL safety standards.
  • CSA Certified: Meets Canadian safety standards.

Benefits:

  • Reliable Circuit Protection: Prevents damage to equipment and ensures safety.
  • Stable Performance: Hydraulic-magnetic technology provides stable trip characteristics regardless of temperature variations.
  • Accurate Trip Point: Minimizes nuisance tripping.
  • Long Service Life: Durable construction for extended operational life.
  • Compliance with Standards: UL and CSA certifications ensure compliance with safety regulations.

Additional Details:

The IEG1-35628-25-V circuit breaker is a reliable and accurate solution for circuit protection in various applications. Its hydraulic-magnetic technology ensures stable performance over a wide temperature range, and its precise trip point minimizes nuisance tripping. It is crucial to verify the specific voltage rating and interrupt capacity required for your particular application to ensure compatibility and proper circuit protection. The part number includes information about the trip current, delay curve and termination style. Consult the manufacturer's datasheet for complete specifications and installation guidelines.

You May Also Be Interested in

Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess