EN
  • EN
  • DE

AP12-31321-1

Part No AP12-31321-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker, Hydraulic Magnetic Circuit Protectors, 3 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045274-AP12-31321-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP12-31321-1 CAD Model

Description

The Sensata Technologies/Airpax AP12-31321-1 is a protective boot designed for use with certain Airpax circuit breakers. These accessories provide an additional layer of environmental protection, safeguarding the breaker's toggle or actuator from dust, moisture, and accidental impacts. This specific model is crafted to ensure a secure fit and reliable performance in demanding applications.

Applications

  • Marine Environments: Protects circuit breakers from saltwater spray and humidity on boats and ships.
  • Industrial Settings: Shields circuit breakers from dust, debris, and accidental contact in manufacturing facilities.
  • Outdoor Equipment: Used on generators, construction equipment, and other outdoor machinery to protect breakers from the elements.
  • Transportation: Protects circuit breakers in vehicles, ensuring reliable operation in harsh conditions.
  • Aerospace: Used in certain aerospace applications to protect circuit breakers from environmental factors.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Environmental Protection: Shields the circuit breaker toggle from dust, moisture, and other contaminants.
  • Secure Fit: Designed for a snug and reliable fit on compatible Airpax circuit breakers.
  • Easy Installation: Simple to install and remove as needed.
  • Enhanced Safety: Prevents accidental actuation of the circuit breaker.

Benefits

  • Extended Circuit Breaker Life: Protection from environmental factors helps extend the lifespan of the circuit breaker.
  • Increased Reliability: Ensures reliable operation of the circuit breaker in demanding conditions.
  • Reduced Maintenance: Minimizes the need for cleaning and maintenance of the circuit breaker.
  • Improved Safety: Prevents accidental tripping of the circuit breaker.
  • Cost Savings: By protecting the circuit breaker, the protective boot helps avoid costly replacements.

Additional Details

The specific material composition and dimensions of the AP12-31321-1 protective boot are designed to meet the rigorous demands of various industrial and marine applications. It's crucial to verify compatibility with the specific Airpax circuit breaker model before installation. Proper installation ensures optimal protection and performance. The boot's design allows for easy access to the circuit breaker when necessary, without compromising its protective capabilities.

You May Also Be Interested in

Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess