EN
  • EN
  • DE

DP4R60D20

Part No DP4R60D20
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY SSR CONTACTOR 20A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Load Current 20 A
Voltage - Input 4.5 ~ 15VDC
Voltage - Load 1 ~ 48V
Termination Style Screw Terminal
Case / Package Hockey Puck
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502998-DP4R60D20
Ultra Librarian 3D Model Ultra Librarian DP4R60D20 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SSR 25A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
RELAY CONT 3PH 480VAC 2A 24VDC
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 120A 32V
Need more? Email Us
Sensata-Crydom
REV 480V 7.6A 24 VAC/DC NO AUX
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 20A 48V
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 2PL
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC NO AUX ZC 2L
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC NO AUX RN 2L
Need more? Email Us
Omron
RELAY SSR 35A 3PH DIN MNT 3PL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess