EN
  • EN
  • DE

ASO241

Part No ASO241
Manufacturer Sensata-Crydom
Catalog Solid State Relays
Description SSR RELAY SPST-NO 1.5A 12-280V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000748-ASO241
Package Bulk
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 4 ~ 10VDC
Voltage - Load 12V ~ 280V
Load Current 1.5A
Termination Style PC Pin
Operating Temperature -30°C ~ 80°C
Package / Case 4-SIP
Supplier Device Package 4-Mini SIP
Approval Agency CE, CSA, UR
Grade -
Win Source Part Number Cross
Category Relays
Packaging Bulk
Operating Temperature Range -10°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian ASO241 CAD Model

Description

The ASO241 is a solid-state relay (SSR) manufactured by Sensata-Crydom. SSRs are electronic switching devices that use solid-state components, such as thyristors or transistors, to switch electrical loads on and off. Unlike electromechanical relays, SSRs have no moving parts, resulting in faster switching speeds, longer lifespans, and increased reliability. The ASO241 is designed for various applications requiring high-speed and reliable switching of AC or DC loads.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation systems for switching motors, valves, and other industrial equipment.
  • Heating and Cooling Systems: Employed in temperature controllers to switch heating elements, cooling fans, and other HVAC components.
  • Lighting Control: Used in lighting systems for dimming, switching, and controlling LED lights, incandescent bulbs, and other lighting fixtures.
  • Medical Equipment: Integrated into medical devices requiring precise and reliable switching.
  • Renewable Energy Systems: Used in solar power inverters and wind turbine controllers for switching power circuits.

Features

  • Zero-Voltage Switching: Switches the load at the zero-crossing point of the AC voltage waveform, minimizing electrical noise and extending the life of the load.
  • Optical Isolation: Provides electrical isolation between the control circuit and the load circuit, protecting sensitive control systems from voltage surges and noise.
  • High Switching Speed: Switches loads much faster than electromechanical relays, enabling precise and responsive control.
  • Long Lifespan: Solid-state design eliminates moving parts, resulting in a significantly longer lifespan compared to electromechanical relays.
  • Compact Size: Smaller size allows for easy integration into space-constrained applications.

Benefits

  • Increased Reliability: Solid-state design provides a high degree of reliability and reduces the risk of failure.
  • Reduced Electrical Noise: Zero-voltage switching minimizes electrical noise and interference, improving system performance.
  • Faster Switching Speeds: Enables precise and responsive control of loads.
  • Extended Lifespan: Long lifespan reduces maintenance costs and downtime.
  • Improved Safety: Optical isolation provides a high level of safety by preventing voltage surges and noise from affecting control systems.

Additional Details

The ASO241 SSR is typically available in a variety of package styles, including panel mount and DIN rail mount. Its key specifications include the load voltage range, load current rating, control voltage range, and isolation voltage. The SSR may also include built-in features such as overvoltage protection and overcurrent protection. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess