EN
  • EN
  • DE

LELK121-1REC5-37275-50-G1-

Part No LELK121-1REC5-37275-50-G1-
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description LELK121-1REC5-37275-50-G1-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Breakers
Mfr Sensata-Airpax
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 854858-LELK121-1REC5-37275-50-G1-
Ultra Librarian 3D Model Ultra Librarian LELK121-1REC5-37275-50-G1- CAD Model

Description

The LELK121-1REC5-37275-50-G1- is a hydraulic-magnetic circuit breaker manufactured by Sensata-Airpax. These circuit breakers are designed to provide reliable overcurrent protection in various applications. Unlike thermal circuit breakers, hydraulic-magnetic breakers are less sensitive to ambient temperature changes, making them suitable for environments with fluctuating temperatures.

Applications

  • Power distribution units (PDUs) in data centers.
  • Uninterruptible power supplies (UPS)
  • Marine and transportation equipment.
  • Telecommunications equipment.
  • Industrial control panels.

Features

  • Hydraulic-Magnetic Technology: Provides stable and reliable overcurrent protection regardless of ambient temperature.
  • Precise Trip Characteristics: Offers accurate and repeatable trip curves.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent condition.
  • Various Mounting Options: Available with different mounting configurations for versatile installation.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Reliable Protection: Ensures consistent and dependable overcurrent protection for sensitive equipment.
  • Temperature Stability: Maintains accurate performance in varying temperature conditions.
  • Prevents Equipment Damage: Protects valuable equipment from damage caused by overcurrents and short circuits.
  • Long Lifespan: Designed for long-term reliability and minimal maintenance.
  • Meets Industry Standards: Complies with relevant industry standards and regulations.

Additional Details

The specific current rating of the LELK121-1REC5-37275-50-G1- is 50 Amps, as indicated in the part number. The voltage rating and interrupting capacity should be verified in the product datasheet. These circuit breakers are typically constructed with a metallic housing and utilize high-quality internal components for robust performance. Resetting the breaker is achieved manually after the fault condition is cleared.

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 25A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A PUSH-RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 25 AMP
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKE
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 20 AMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess