EN
  • EN
  • DE

SSF-LXH5147IIAGD

Part No SSF-LXH5147IIAGD
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description T1.8MM QUAD PCB TWR IND 635R/635 / LED Circuit Board Indicator LED Circuit Board Indicator 4 High Amber (x 1), Green (x 1), Red (x 2) Diffused 2.5V Amber, 2.6V Green, 2.5V Red 20mA Amber, 20mA Green, 20mA Red Round with Domed Top 1.80mm Dia Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Amber (x 1), Green (x 1), Red (x 2)
Wavelength - Peak 605nm, 565nm, 635nm
Configuration 4 High
Current 20mA Amber, 20mA Green, 20mA Red
Millicandela Rating 30mcd Amber, 30mcd Green, 30mcd Red
Viewing Angle 60°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage Rating 2.5V Amber, 2.6V Green, 2.5V Red
Mounting Type Through Hole, Right Angle
Base Product Number SSF-LXH5147
Standard Package 200
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238258-SSF-LXH5147IIAGD
Ultra Librarian 3D Model Ultra Librarian SSF-LXH5147IIAGD CAD Model

Description

The Lumex Opto/Components Inc. SSF-LXH5147IIAGD is a 4 high LED circuit board indicator array that comes in a diffused round lens style with a domed top.

  • Package: Bulk
  • Standard Package: 200
  • Viewing Angle: 60 degrees
  • Millicandela Rating: 30mcd
  • Voltage Rating (Amber): 2.5V
  • Voltage Rating (Green): 2.6V
  • Voltage Rating (Red): 2.5V
  • Current (Amber): 20mA
  • Current (Green): 20mA
  • Current (Red): 20mA
  • Wavelength Peak: 605nm, 565nm, and 635nm
  • Color: Amber, Green, and Red
  • Suitable for: Optoelectronics, LEDs, circuit board indicators, arrays, light bars, and bar graphs

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GRN/YL
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess