EN
  • EN
  • DE

IUG666-1-66-25.0-C-01

Part No IUG666-1-66-25.0-C-01
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 15A 250 V AC 80 V DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IUG
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 15A
Voltage Rating - AC 250 V
Voltage Rating - DC 80 V
Actuator Type Lever
Number of Poles 3
Illumination None
Base Product Number IUG666
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Other Names 2266-IUG666-1-66-25.0-C-01
Standard Package 3
Win Source Part Number 1196541-IUG666-1-66-25.0-C-01
Ultra Librarian 3D Model Ultra Librarian IUG666-1-66-25.0-C-01 CAD Model

Description

The IUG666-1-66-25.0-C-01 is a hydraulic-magnetic circuit breaker manufactured by Sensata-Airpax. These circuit breakers provide reliable and accurate circuit protection, even in environments with fluctuating temperatures. The hydraulic-magnetic technology ensures that the trip point remains consistent, regardless of ambient temperature changes, making it ideal for sensitive electronic equipment and applications where reliable protection is critical.

Applications

  • Power Supplies: Protects power supplies from overcurrent conditions.
  • Industrial Equipment: Used in machinery and control systems requiring reliable circuit protection.
  • Telecommunications Equipment: Protects sensitive communication equipment from power surges and overloads.
  • Medical Devices: Ensures the safe and reliable operation of medical equipment.
  • Marine Applications: Suitable for use in marine environments due to its resistance to corrosion and temperature variations.

Features

  • Hydraulic-Magnetic Technology: Provides temperature-stable tripping characteristics.
  • Overcurrent Protection: Protects circuits from overloads and short circuits.
  • Precise Trip Point: Ensures accurate and repeatable tripping performance.
  • High Interrupt Capacity: Capable of interrupting high fault currents.
  • Compact Size: Allows for easy integration into various applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Reliable Protection: Ensures consistent and accurate circuit protection under varying temperature conditions.
  • Reduced Downtime: Minimizes equipment downtime due to nuisance tripping.
  • Improved Safety: Protects equipment and personnel from electrical hazards.
  • Long Lifespan: Offers durable and reliable performance over an extended period.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

The IUG666-1-66-25.0-C-01 has a current rating of 25.0 Amps. It is a single pole breaker. It features a voltage rating of up to 250VAC/80VDC. It has an interrupt capacity of 5,000 amps. The operating temperature ranges from -40°C to +85°C. It is designed for snap-in mounting for easy installation.

You May Also Be Interested in

TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess