EN
  • EN
  • DE

IELHK111-37059-1-V

Part No IELHK111-37059-1-V
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IEL
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Number of Poles 3
Base Product Number IELHK111
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 3
Win Source Part Number 1068238-IELHK111-37059-1-V
Ultra Librarian 3D Model Ultra Librarian IELHK111-37059-1-V CAD Model

Description

The IELHK111-37059-1-V is a hydraulic-magnetic circuit breaker manufactured by Sensata-Airpax. These circuit breakers are known for their reliability and precision, providing circuit protection in various applications where precise overload and short circuit protection are critical, even in harsh environments.

Applications:

  • Power distribution units (PDUs)
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment
  • Uninterruptible power supplies (UPS)

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics over a wide range of temperatures.
  • Precise Overload Protection: Accurate tripping response to prevent damage from overcurrent conditions.
  • Short Circuit Protection: Rapidly interrupts the circuit in response to short circuit faults.
  • Sealed Construction: Protects internal components from environmental contaminants.
  • Various Mounting Options: Accommodates different installation requirements.
  • Meets Industry Standards: Designed to comply with relevant safety and performance standards.

Benefits:

  • Reliable Circuit Protection: Ensures consistent performance even in demanding conditions.
  • Precise Tripping: Minimizes nuisance tripping while providing effective protection.
  • Environmental Resistance: Operates reliably in harsh environments with exposure to moisture, dust, and vibration.
  • Long Service Life: Designed for extended operation with minimal maintenance.
  • Safety Compliance: Meets industry safety standards for operator and equipment protection.

Additional Details:

Hydraulic-magnetic circuit breakers utilize a combination of magnetic and hydraulic principles to provide accurate and reliable circuit protection. The IEL series is designed for a wide range of applications requiring precise overload and short circuit protection. These breakers are insensitive to ambient temperature variations, providing stable trip points. Specific details such as voltage rating, current rating, interrupting capacity, and terminal type will vary depending on the exact configuration. Sensata-Airpax circuit breakers are widely used in industrial, commercial, and military applications due to their rugged construction and dependable performance.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess