The ZMM6V8ST is a Zener diode manufactured by Semtech Corporation, primarily utilized for voltage regulation and transient voltage suppression applications. This diode ensures a stable voltage level and protects sensitive circuits from harmful voltage spikes.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Industrial Control Systems
Features:
- Surface Mount Device (SMD)
- Glass Passivated Junction
- Low Leakage Current
- High Surge Capability
- Lead-Free Finish / RoHS Compliant
Benefits:
- Provides a stable voltage reference for accurate circuit operation.
- Protects electronic components from damaging voltage transients.
- Allows for compact circuit designs due to its small size.
- Offers high reliability and durability in various applications.
- Complies with environmental regulations.
Technical Specifications:
The ZMM6V8ST has a Zener voltage of 6.8V. The forward voltage is typically around 0.9V at 10mA forward current. Its reverse leakage current is generally very low, usually under 1 μA. The diode can handle a power dissipation of approximately 500mW. Its operating temperature range is usually from -65°C to +150°C. The ZMM6V8ST is commonly packaged in a SOD-80 or similar small outline format, making it suitable for automated assembly processes. The 'ST' suffix likely indicates specific testing or packaging variations by Semtech.