EN
  • EN
  • DE

XE1413IO68TRLF

Part No XE1413IO68TRLF
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Semtech Corporation
Win Source Part Number 415888-XE1413IO68TRLF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XE1413IO68TRLF CAD Model

Description

The XE1413IO68TRLF is a sub-GHz RF transceiver from Semtech Corporation, part of the XE1413 family. It's designed for wireless communication in the license-free ISM (Industrial, Scientific, and Medical) bands. This transceiver offers a robust and cost-effective solution for various IoT and wireless sensing applications, particularly where long range and low power consumption are critical. The IO68TRLF designation indicates a specific package and tape & reel format.

Applications:

  • Wireless Sensor Networks (WSN): Ideal for connecting sensors in applications such as environmental monitoring, agriculture, and industrial process control.
  • Smart Home Automation: Enables remote control of lighting, appliances, and security systems.
  • Smart Metering: Facilitates wireless reading of utility meters, improving efficiency and reducing costs.
  • Security Systems: Used for reliable wireless transmission of alarm signals.
  • Industrial Control Systems: Provides wireless connectivity for remote control and monitoring of industrial equipment.

Features:

  • Sub-GHz Operation: Operates in license-free ISM bands (e.g., 868 MHz, 915 MHz), providing long-range communication capabilities with good penetration through obstacles.
  • Low Power Consumption: Optimized for battery-powered devices, significantly extending battery life.
  • High Sensitivity: Enables reliable communication even in environments with weak signals or interference.
  • Programmable Data Rate: Allows flexible configuration to balance data throughput and power consumption based on application requirements.
  • Frequency Hopping Spread Spectrum (FHSS): Enhances immunity to interference and improves communication reliability.
  • IO68TRLF Package: Indicates a specific package type (likely a QFN or similar) suitable for surface mount assembly and a Tape & Reel format for automated assembly.

Benefits:

  • Extended Communication Range: Sub-GHz frequencies offer significantly greater range compared to 2.4 GHz technologies.
  • Long Battery Life: Low power design minimizes battery replacement frequency and reduces maintenance costs.
  • Robust Communication: FHSS and high sensitivity ensure reliable data transmission even in noisy environments.
  • Flexible Configuration: Programmable parameters allow for optimization to specific application needs.
  • Cost-Effective Solution: Provides a good balance of performance and cost for a wide range of applications.

The XE1413IO68TRLF typically supports modulation schemes like FSK (Frequency-Shift Keying) and GFSK (Gaussian Frequency-Shift Keying). It integrates with a microcontroller through a standard SPI interface. The operating frequency, output power, sensitivity, and data rate are critical specifications. Refer to the Semtech datasheet for detailed electrical characteristics, package dimensions, and recommended PCB layout guidelines.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess