EN
  • EN
  • DE

UCLAMP3312T.TCT

Part No UCLAMP3312T.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 3.5V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 100W
Applications Ethernet
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SLP2010N8T
Win Source Part Number 043437-UCLAMP3312T.TCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCLAMP3312T.TCT CAD Model

Description

The UCLAMP3312T.TCT is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events, specifically in applications with higher voltage requirements.

Applications

  • Protection of automotive electronics, including infotainment systems and engine control units (ECUs).
  • Safeguarding industrial control systems and programmable logic controllers (PLCs).
  • Protecting DC power lines in various electronic devices.
  • Securing communication ports in harsh environments.
  • General-purpose ESD and surge protection for electronic systems with higher voltage rails.

Features

  • High standoff voltage (typically 33V) for protection of higher voltage circuits.
  • Low clamping voltage to effectively suppress transient voltages.
  • Low capacitance to minimize signal degradation in high-speed data lines (where applicable).
  • Provides ESD protection exceeding IEC 61000-4-2 standards.
  • Offers robust surge protection according to IEC 61000-4-5 standards.
  • Small form factor package for efficient board space utilization.
  • RoHS compliant, ensuring environmental responsibility.

Benefits

  • Increases system reliability in harsh environments by preventing damage from ESD and surge events.
  • Reduces warranty costs associated with component failures due to transient voltages.
  • Maintains signal integrity in high-speed data lines, ensuring optimal performance (where applicable).
  • Simplifies design and layout due to the compact package size.
  • Complies with industry safety and environmental regulations.

Technical Specifications

The UCLAMP3312T.TCT has a typical standoff voltage of 33V. The clamping voltage is dependent upon the specific surge current and waveform. The datasheet specifies the precise values of capacitance, leakage current, and operating temperature ranges. The device is generally available in a small surface mount package, such as an SOT-23 or similar, optimized for automated assembly.

Proper layout and grounding techniques are crucial to achieving optimal performance. The UCLAMP3312T.TCT is designed to divert transient currents away from the protected circuitry, preventing damage and ensuring reliable operation. Its higher standoff voltage makes it suitable for applications where standard 5V TVS diodes are insufficient.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess