The UCIAMP0501P.TCT is a TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.
Applications
- Protection of I/O ports in portable devices such as smartphones, tablets, and e-readers
- Protection of data lines in networking equipment such as routers, switches, and modems
- Protection of USB ports and other data interfaces
- Protection of audio and video lines
- General purpose ESD protection
Features
- Low clamping voltage
- Low capacitance
- Provides ESD protection per IEC 61000-4-2 standard
- Provides EFT protection per IEC 61000-4-4 standard
- Provides surge protection per IEC 61000-4-5 standard
- Small form factor package
- RoHS compliant
Benefits
- Protects sensitive electronic components from ESD, EFT, and surge damage
- Improves system reliability and uptime
- Reduces warranty costs
- Meets industry standards for ESD, EFT, and surge protection
- Easy to use and implement
- Saves board space
Technical Specifications
The UCIAMP0501P.TCT features a standoff voltage of typically 5V. The clamping voltage depends on the surge current and waveform. Detailed specifications, including capacitance, leakage current, and operating temperature range, can be found in the manufacturer's datasheet. The device is available in a small surface-mount package, typically a SOT-23 or similar.
The device is designed to provide robust protection against transient voltage events, ensuring the longevity and reliability of electronic devices. Its low capacitance makes it suitable for protecting high-speed data lines without significant signal degradation. Careful consideration should be given to the layout and grounding when implementing the device to achieve optimal performance.