EN
  • EN
  • DE

SX9511ETSTRT

Part No SX9511ETSTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH 8CH IR DET 24TSSOP / Capacitive Touch Buttons 24-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 8
LED Driver Channels Up to 8
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-SOP
Base Product Number SX95
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260996-SX9511ETSTRT
Ultra Librarian 3D Model Ultra Librarian SX9511ETSTRT CAD Model

Description

The SX9511ETSTRT is a proximity sensor from Semtech Corporation. It's a capacitive proximity sensor designed for touchless control and object detection in a variety of applications.

Applications

  • Mobile Devices: Used for screen wake-up and proximity detection during calls.
  • Consumer Electronics: Integrated in devices like TVs and remote controls for gesture recognition.
  • Industrial Automation: Employed in machinery for safety interlocks and object detection.
  • Lighting Control: Used for touchless lighting control and dimming.
  • IoT Devices: Integrated in IoT devices for presence detection and interactive features.

Features

  • Capacitive Proximity Sensing: Detects objects without physical contact.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Ambient Light Sensor: Provides ambient light detection functionality.
  • I2C Interface: Allows easy integration with microcontrollers and other devices.
  • Small Footprint: Compact package for space-constrained applications.

Benefits

  • Improved User Experience: Enables intuitive touchless control.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced Functionality: Integrated ambient light sensor adds additional functionality.
  • Simplified Design: I2C interface simplifies integration with other components.
  • Increased Reliability: Non-contact sensing eliminates wear and tear.

Additional Details

The SX9511ETSTRT operates on a low supply voltage and is designed for surface mount assembly. The proximity detection range is configurable, allowing for customization based on the application. The integrated ambient light sensor provides accurate light level measurements, enabling automatic brightness adjustments. The I2C interface allows for easy communication and configuration of the sensor. The device includes internal calibration to compensate for variations in environmental conditions. It is designed to be robust and reliable, making it suitable for a wide range of applications. The small package size allows for easy integration into compact devices. Semtech's SX9511ETSTRT offers a versatile and efficient solution for proximity sensing and ambient light detection in various applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 16QFN
Lowest to $0.6686
Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
Lowest to $2.4429
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess