EN
  • EN
  • DE

SX1505I087TRT

Part No SX1505I087TRT
Manufacturer Semtech Corporation
Catalog Interface - I/O Expanders
Description IC GPIO EXP I2C 8CH 20UTQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)
Manufacturer Semtech Corporation
Package Reel - TR
Part Status Obsolete
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-QFN-UT (3x3)
Family Name SX150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SX1505I087TR, SX1505I087CT, SX1505I087DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935742-SX1505I087TRT
Ultra Librarian 3D Model Ultra Librarian SX1505I087TRT CAD Model

Description

The SX1505I087TRT is an 8 I/O expander from Semtech Corporation. Bold the product name (e.g., BAV99S,135 → SX1505I087TRT) and manufacturer (e.g., Nexperia USA Inc. → Semtech Corporation).

  • Description: 8 I/O Expander
  • Operating Temperature: -40°C to 85°C
  • I2C Bus Frequency: 400 kHz (max)
  • Case/Package: 20-QFN-UT (3x3)
  • Package: Reel
  • Quantity: 3,000
  • Popularity: High
  • Supply and Demand Status: Balance
  • Family: SX150
  • Other Part Numbers: SX1505I087TR, SX1505I087CT, and SX1505I087DKR

You May Also Be Interested in

Microchip Technology
Lowest to $2.9105
Microchip Technology
Lowest to $1.1320
Microchip Technology
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Lowest to $1.0848
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Microchip Technology
Lowest to $1.6007
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess