EN
  • EN
  • DE

STF202-30.TCT

Part No STF202-30.TCT
Manufacturer Semtech Corporation
Catalog TVS - Mixed Technology
Description USB Upstream Port Filter and TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 194373-STF202-30.TCT
Family TVS - Mixed Technology
Category Circuit Protection
Manufacturer Semtech Corporation
Ultra Librarian 3D Model Ultra Librarian STF202-30.TCT CAD Model

Description

The STF202-30.TCT is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from voltage surges induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This device is characterized by its low clamping voltage and fast response time, making it suitable for high-speed data lines and sensitive circuits.

Applications

  • Cell Phones: Protection of antenna ports and data lines from ESD.
  • Portable Devices: Safeguarding I/O ports in MP3 players, PDAs, and digital cameras.
  • USB Interfaces: Protecting USB data lines and power lines in computers and peripherals.
  • HDMI Ports: Surge protection for HDMI interfaces in televisions, monitors, and set-top boxes.
  • Ethernet Ports: Protection of Ethernet data lines in networking equipment.

Features

  • Low Clamping Voltage: Provides superior protection by limiting voltage overshoot.
  • Fast Response Time: Quickly responds to transient events, minimizing damage to protected circuits.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Footprint: Available in compact packages for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced System Reliability: Protects electronic components from damaging voltage transients, increasing overall system reliability.
  • Reduced Downtime: Prevents equipment failure due to ESD and surge events, minimizing downtime.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by shielding them from electrical stress.
  • Cost Savings: Reduces warranty claims and repair costs associated with transient-related failures.
  • Compliance with Standards: Helps meet industry standards for ESD and surge immunity.

Specifications

The STF202-30.TCT typically features a reverse standoff voltage of 30V, a peak pulse power of several hundred watts (depending on the test waveform), and a low clamping voltage. Specific values can be found in the manufacturer's datasheet. Package type is typically a small outline transistor (SOT) package, such as SOT-23 or similar. It is designed to protect one I/O line or power line from transient overvoltages by clamping the overvoltage to a safe level. The device also offers low leakage current, which helps to minimize power consumption in the protected circuit.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,552 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess