EN
  • EN
  • DE

SRV05-4-TS

Part No SRV05-4-TS
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 192778-SRV05-4-TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRV05-4-TS CAD Model

Description

The SRV05-4-TS is a TVS (Transient Voltage Suppressor) diode array from Semtech, designed to protect sensitive electronic devices from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This component is commonly used to safeguard I/O ports, data lines, and other vulnerable circuitry in a variety of electronic applications. Its low capacitance and fast response time make it suitable for high-speed data transmission.

Applications:

  • Protection of USB ports in computers, laptops, and peripherals.
  • Safeguarding Ethernet interfaces in network devices and routers.
  • Protection of HDMI ports in televisions, monitors, and multimedia devices.
  • Protecting I/O ports in microcontrollers and embedded systems.
  • Mobile phones, tablets, and portable electronics.

Features:

  • Low clamping voltage to minimize stress on protected components.
  • Low capacitance to preserve signal integrity in high-speed data lines.
  • ESD protection exceeding IEC 61000-4-2 level 4 standards.
  • Fast response time for effective protection against transient events.
  • Small surface-mount package for efficient board space utilization.
  • RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Enhanced system reliability by preventing ESD and surge-related failures.
  • Reduced downtime and repair costs due to component failures.
  • Improved signal integrity in high-speed data transmission.
  • Compliance with industry safety and environmental standards.
  • Simplified circuit design and layout.

Technical Specifications:

The SRV05-4-TS has a working voltage of 5V. The clamping voltage during a surge event is typically below a specified threshold. Its low capacitance is suitable for high-speed data lines. It provides ESD protection exceeding the requirements of IEC 61000-4-2 standards. The specific clamping voltage characteristics are detailed in the Semtech datasheet. The device is packaged in a small surface-mount package. It is also lead-free and compliant with RoHS environmental regulations. The device operates over a specified temperature range, making it suitable for diverse operating conditions. The typical dynamic resistance is very low.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess