The SRDA05-4 TB is a transient voltage suppression (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. It is commonly used to safeguard data lines, I/O ports, and other vulnerable circuitry in electronic equipment.
Applications
- Protection of Data Lines: Protects sensitive data lines, such as USB, Ethernet, and HDMI, from ESD and surge events.
- I/O Port Protection: Safeguards I/O ports in microcontrollers and other integrated circuits.
- Mobile Devices: Protects smartphones, tablets, and other portable electronics from ESD damage.
- Industrial Equipment: Protects industrial control systems, sensors, and communication interfaces from electrical transients.
Features
- Transient Voltage Suppression (TVS) Diode Array: Provides robust protection against ESD, EFT, and surge events.
- Low Clamping Voltage: Limits the voltage across protected components during transient events.
- Fast Response Time: Quickly clamps transient voltages to prevent damage.
- Small Package Size: Allows for compact circuit designs.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage, improving the overall reliability of electronic systems.
- Reduced Downtime: Minimizes the risk of equipment failure due to electrical transients.
- Cost Savings: Prevents costly repairs and replacements of damaged components.
- Compact Design: Small package size allows for easy integration into space-constrained applications.
Additional Details
The SRDA05-4 TB is typically characterized by its standoff voltage, clamping voltage, peak pulse current, and capacitance. The standoff voltage is the maximum voltage that the device can withstand without clamping. The clamping voltage is the voltage to which the device limits the transient voltage during a surge event. The peak pulse current is the maximum surge current that the device can handle. The capacitance is the parasitic capacitance of the device, which can affect signal integrity at high frequencies. The device is commonly available in a small surface mount package, such as a SOT-23 or a similar form factor. It is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. Its low clamping voltage ensures that the protected components are not exposed to excessive voltage stress during transient events, while its fast response time ensures that the surge voltage is quickly suppressed. This makes it an effective solution for protecting sensitive electronics in a wide range of applications.