EN
  • EN
  • DE

SMI7030

Part No SMI7030
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 329006-SMI7030
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMI7030 CAD Model

Description

The SMI7030 is a high-performance, low-power image sensor interface bridge manufactured by Semtech Corporation. It is designed to connect image sensors with Mobile Industry Processor Interface (MIPI) Camera Serial Interface 2 (CSI-2) outputs to host processors with parallel or other serial interfaces.

Applications:

  • Mobile Devices: Connecting image sensors to application processors in smartphones and tablets.
  • Security Cameras: Bridging high-resolution image sensors to DVRs and NVRs.
  • Automotive Cameras: Connecting camera modules to automotive SoCs for ADAS (Advanced Driver-Assistance Systems).
  • Industrial Cameras: Interfacing industrial image sensors to processing platforms.
  • Medical Imaging Devices: Connecting image sensors in medical imaging equipment.

Features:

  • MIPI CSI-2 Input: Supports MIPI CSI-2 interface for image sensor input.
  • Parallel Output: Provides a parallel output interface for connection to host processors.
  • Low Power Consumption: Designed for power-sensitive applications.
  • High Resolution Support: Supports high-resolution image sensors.
  • Flexible Configuration: Programmable settings for image data format and timing.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Enables Connectivity: Bridges the gap between MIPI CSI-2 image sensors and processors with different interfaces.
  • Reduced System Cost: Eliminates the need for custom interface solutions.
  • Improved Performance: Provides high-bandwidth data transfer.
  • Lower Power Consumption: Minimizes power consumption in mobile and battery-powered devices.
  • Simplified Design: Simplifies system design and reduces development time.

Additional Details:

The SMI7030 image sensor interface bridge typically includes features such as data format conversion, clock generation, and synchronization logic. It allows for flexible configuration of image data format, timing, and other parameters to optimize performance and compatibility. The device's low power consumption makes it suitable for use in mobile and battery-powered devices. Detailed specifications regarding input and output data rates, power consumption, and package dimensions can be found in the device datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess