EN
  • EN
  • DE

SMF12.TC/L/T

Part No SMF12.TC/L/T
Manufacturer Semtech Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838178-SMF12.TC/L/T
Ultra Librarian 3D Model Ultra Librarian SMF12.TC/L/T CAD Model

Description

The SMF12.TC/L/T is a Transient Voltage Suppressor (TVS) diode manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The device is characterized by its small form factor, low clamping voltage, and fast response time, making it suitable for a wide range of applications.

Applications:

  • Cellular phones
  • Portable devices
  • Wearable electronics
  • Notebook computers
  • Tablets

Features:

  • Surface Mount Device (SMD)
  • Low clamping voltage
  • Fast response time
  • Small form factor
  • AEC-Q101 qualified
  • Lead-free and RoHS compliant

Benefits:

  • Protects sensitive electronics from damaging voltage transients.
  • Improves system reliability.
  • Reduces downtime and maintenance costs.
  • Enables compliance with regulatory standards for ESD and surge protection.
  • Simplifies board layout due to small size.

Additional Details:

The SMF12.TC/L/T is part of Semtech's SMF series of TVS diodes. The '12' in the part number likely refers to a standoff voltage of 12V. It comes in an SOD-323 package. This device provides unidirectional protection, meaning it protects against positive voltage transients. The 'TC' likely designates a specific temperature coefficient. The '/L/T' portion of the part number probably refers to a specific packaging configuration (e.g., tape and reel). It is designed for automated assembly processes. It is also commonly used to meet regulatory requirements related to surge and ESD immunity, such as IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge).

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess