The SMDA24C-5.TB is a transient voltage suppression (TVS) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is commonly used to safeguard data lines, I/O ports, and power supplies.
Applications:
- Ethernet Ports: Protects network interfaces from ESD and surge events.
- USB Ports: Safeguards USB data lines from damage due to electrostatic discharge.
- RS-232 Interfaces: Provides protection for serial communication ports.
- Power Supplies: Protects sensitive circuitry from voltage surges.
- Video Lines: Shields video signals from ESD and transient voltages.
Features:
- Low Clamping Voltage: Minimizes the voltage stress on protected components.
- Fast Response Time: Quickly clamps transient voltages, preventing damage.
- Low Capacitance: Minimizes signal distortion in high-speed data lines.
- Small Package Size: Allows for easy integration into space-constrained designs.
- Robust ESD Protection: Provides high-level protection against electrostatic discharge.
Benefits:
- Improved System Reliability: Protects against damaging voltage transients.
- Reduced Downtime: Prevents equipment failure due to ESD and surge events.
- Minimized Signal Distortion: Low capacitance ensures signal integrity.
- Simplified Design: Easy to implement protection solution.
- Cost-Effective Protection: Provides reliable protection at a reasonable cost.
The SMDA24C-5.TB is designed to protect five lines with a standoff voltage of 24V. It features a low clamping voltage, ensuring that the voltage seen by the protected components is minimized during a transient event. The fast response time allows the device to quickly clamp transient voltages, preventing damage. The low capacitance of the device minimizes signal distortion in high-speed data lines. The device is available in a small package, making it suitable for space-constrained applications. The SMDA24C-5.TB meets industry standards for ESD, EFT, and surge immunity.