EN
  • EN
  • DE

SMDA15.TBT

Part No SMDA15.TBT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 128769-SMDA15.TBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDA15.TBT CAD Model

Description

The SMDA15.TBT is a transient voltage suppression (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device is particularly well-suited for safeguarding I/O interfaces and data lines in various electronic systems.

Applications

  • Protection of I/O Ports: Used to protect various input/output ports in electronic devices, such as USB ports, Ethernet ports, and serial ports.
  • Data Line Protection: Employed to safeguard data communication lines from transient voltage surges.
  • Microcontroller Protection: Integrated into circuits to protect microcontrollers from ESD and other transient events.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops to protect sensitive internal components.
  • Industrial Equipment: Utilized in industrial control systems and equipment to enhance reliability in harsh electrical environments.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected circuitry.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission applications.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to transient voltage surges, improving the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by ESD or other transient events, reducing downtime and maintenance costs.
  • Improved Data Integrity: Maintains signal integrity in high-speed data communication, ensuring accurate data transmission.
  • Simplified Circuit Design: Easy to implement and requires minimal external components, simplifying circuit design.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage surges.

Additional Details

The SMDA15.TBT typically features a standoff voltage of 15V and is designed to handle specific surge currents as outlined in its datasheet. The device's low clamping voltage ensures that sensitive components are not exposed to damaging voltage levels during transient events. It is commonly available in an SO-8 package.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4590 $59.0160
58+ $2.0178 $117.0324
89+ $1.9543 $173.9327
123+ $1.8919 $232.7037
158+ $1.8284 $288.8872
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,046 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess