EN
  • EN
  • DE

SLVU2.8Q.TCT

Part No SLVU2.8Q.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 2.8VWM 12.5VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 2.8V (Max)
Minimum Breakdown Voltage 3.2V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 24A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Capacitance @ Frequency 40pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1096881-SLVU2.8Q.TCT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLVU2.8Q.TCT CAD Model

Description

The SLVU2.8Q.TCT is a TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from ESD (Electrostatic Discharge) and other transient voltage events. This device is part of the RClamp series, known for its low clamping voltage and high ESD protection capability.

Applications

  • Mobile Phones: Protecting I/O ports, such as USB ports, headphone jacks, and SIM card interfaces.
  • Tablets: Safeguarding sensitive circuitry in tablets and other portable devices.
  • Wearable Devices: Protecting electronic components in smartwatches, fitness trackers, and other wearable gadgets.
  • Automotive Electronics: Used in automotive infotainment systems and communication interfaces.
  • Industrial Control Systems: Protecting control and monitoring equipment from ESD and voltage surges.

Features

  • Low Clamping Voltage: Provides excellent protection by clamping transient voltages to a low level.
  • High ESD Protection: Protects against high-energy ESD strikes, exceeding industry standards.
  • Small Package: Compact package allows for easy integration into space-constrained designs.
  • Low Capacitance: Minimizes signal distortion and insertion loss in high-speed data lines.
  • Pb-Free and RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Array Configuration: Integrates multiple TVS diodes in a single package for multi-line protection.

Benefits

  • Superior ESD Protection: Provides robust protection against ESD strikes, preventing damage to sensitive components.
  • Enhanced System Reliability: Improves the reliability of electronic systems by protecting against voltage transients.
  • Reduced Downtime: Prevents equipment failures due to ESD, minimizing downtime and maintenance costs.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • High-Speed Data Protection: Low capacitance ensures minimal signal distortion in high-speed data lines.

Additional Details

The SLVU2.8Q.TCT has a typical breakdown voltage of 3.3V. It features a very low dynamic resistance. The capacitance is very low, typically less than 0.5 pF. It is designed for surface mount soldering and is available in tape and reel packaging for automated assembly. This device is commonly used in mobile phones, tablets, and other portable devices requiring high-level ESD protection.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,139 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess