Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Semtech Corporation
Package Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 5 A
Voltage - Forward (Vf) (Max) @ If 970 mV @ 5 A
Current - Reverse Leakage @ Vr 20 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type QC Terminal
Package / Case 4-Square
Base Product Number SCBA10
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283122-SCBA10FF
Ultra Librarian 3D Model Ultra Librarian SCBA10FF CAD Model

Description

The 1283122-SCBA10FF is a single-phase Standard Bridge Rectifier.

  • Average Rectified Current: 5A
  • Peak Reverse Voltage: 50V
  • Voltage Forward: 970mV @ 5A
  • Current Reverse Leakage: 20 microamperes @ 100V
  • Package Type: 4-square
  • Terminal Mounting: QC terminal
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • RoHS Compliant: non-compliant
  • ECCN: EAR99
  • HTSUS: 10.0080
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC102
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ2002
SMC Diode Solutions
1000V,4APACKAGE HBS BRIDGE RECTI
Lowest to $0.1212
ECAD model for HBS410
Yangzhou yangjie electronic co., ltd
DBL 1000V 2.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.1098
ECAD model for DBL207
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DFS
Lowest to $0.4672
ECAD model for DF005S-G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MBS 0 / Bridge Rectifier
Lowest to $0.0437
ECAD model for HD8S
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for DB107-BPS01
Yangzhou yangjie electronic co., ltd
YBS 600V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1251
ECAD model for YBS3006
Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention