EN
  • EN
  • DE

SC606AIMLTRT

Part No SC606AIMLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 32MA 16MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.85V
Maximum Supply Voltage 5.5V
Channel Output Current 32mA
Frequency 1.33MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-MLP (4x4)
Win Source Part Number 046770-SC606AIMLTRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC606AIMLTRT CAD Model

Description

The SC606AIMLTRT is a surge protection device manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device offers a robust and reliable solution for safeguarding circuits against overvoltage events, ensuring the longevity and performance of connected components.

Applications

  • Industrial control systems: Protecting sensitive controllers and communication interfaces.
  • Telecommunication equipment: Shielding network interfaces from lightning and ESD.
  • Consumer electronics: Safeguarding devices like televisions, set-top boxes, and gaming consoles.
  • Medical equipment: Ensuring the reliable operation of critical medical devices.
  • Security systems: Protecting surveillance cameras and alarm systems from voltage surges.

Features

  • Low clamping voltage: Provides effective surge suppression to protect downstream components.
  • Fast response time: Reacts quickly to transient events, minimizing the risk of damage.
  • High surge current capability: Handles large surge currents without degradation.
  • Small package size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronics from damage caused by voltage surges, increasing the lifespan of the equipment.
  • Reduced downtime: Prevents equipment failures due to surge events, minimizing downtime and maintenance costs.
  • Improved safety: Safeguards users from potential hazards associated with electrical surges.
  • Cost-effective protection: Provides a cost-efficient solution for surge protection compared to replacing damaged components.
  • Compliance with industry standards: Meets relevant industry standards for surge protection, ensuring product safety and performance.

Additional Details

The SC606AIMLTRT utilizes Semtech's proprietary technology to provide superior surge protection performance. It features a transient voltage suppressor (TVS) diode that clamps the voltage to a safe level during a surge event. This prevents the voltage from exceeding the maximum rating of the protected components. The device is available in a small surface-mount package for easy PCB assembly. Key specifications include a standoff voltage of typically around 6V, a clamping voltage of around 10V (depending on surge current), and a peak pulse current rating. The specific clamping voltage will vary with the magnitude and waveform of the surge current. It's suitable for protecting against ESD, EFT, and lightning surges as defined in IEC standards such as IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge). Proper PCB layout and grounding techniques are important for optimal surge protection performance.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess