EN
  • EN
  • DE

SC1536CS.TR

Part No SC1536CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314836-SC1536CS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1536CS.TR CAD Model

Description

The SC1536CS.TR is a low dropout (LDO) linear regulator produced by Semtech Corporation. The suffix ".TR" indicates that the component is supplied in tape and reel packaging, which is designed for automated pick-and-place assembly on circuit boards. This LDO regulator is engineered to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is only slightly higher than the desired output.

Applications

  • Automated PCB Assembly: Designed for efficient handling and placement in high-volume production.
  • Post-Regulation for Switching Power Supplies: Used to reduce ripple and noise, providing a cleaner power source.
  • Battery-Powered Devices: Suitable for extending battery life in devices like smartphones, tablets, and portable media players.
  • Point-of-Load (POL) Regulation: Delivers stable voltage to specific components within a larger system, such as microprocessors or memory chips.
  • Industrial Control Systems: Ensures reliable voltage supply in industrial environments.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Over-Current Protection: Prevents damage to the regulator and the load in case of excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating and potential damage.
  • Stable with Ceramic Capacitors: Allows the use of smaller, more cost-effective capacitors.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits

  • Improved System Efficiency: Low dropout voltage and low quiescent current reduce power waste and improve overall efficiency.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Enhanced Reliability: Over-current and thermal shutdown protection mechanisms ensure robust and reliable performance.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and simplifies PCB layout.
  • Precise Voltage Regulation: High output accuracy ensures stable operation for sensitive components, improving system performance.
  • Reduced Manufacturing Costs: Tape and reel packaging supports automated assembly, lowering production costs.

Technical Specifications

The SC1536CS.TR typically operates with an input voltage range that accommodates various battery voltages. It offers a fixed or adjustable output voltage. The dropout voltage is typically a few hundred millivolts at full load. The quiescent current is kept low to minimize power consumption. Protection features include over-current limiting and thermal shutdown. The tape and reel packaging conforms to industry standards for automated assembly equipment.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess