EN
  • EN
  • DE

GS4911BCNE3

Part No GS4911BCNE3
Manufacturer Semtech Corporation
Catalog Clock/Timing - Application Specific
Description HD/SD/Graphics Clock and Timing Generator with GENLOCK | IC CLK FREQ GEN VID GENLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tray
PLL No
Main Purpose Video Genlock
Input LVCMOS, LVTTL, Crystal
Output LVCMOS, LVDS, LVTTL
Frequency - Max 165MHz
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1177705-GS4911BCNE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS4911BCNE3 CAD Model

Description

The GS4911BCNE3 is a SDI (Serial Digital Interface) reclocking cable equalizer from Semtech Corporation. It's designed to compensate for signal degradation caused by long cable runs in professional video equipment. This cable equalizer ensures high-quality video transmission by restoring the signal integrity and reducing jitter. It's commonly used in broadcast studios, video production facilities, and other applications requiring reliable SDI signal distribution.

Applications

  • Broadcast studios
  • Video production facilities
  • Digital video recorders (DVRs)
  • Video routers
  • Security systems

Features

  • Automatic cable equalization
  • SD-SDI, HD-SDI, and 3G-SDI support
  • Integrated reclocking function
  • Low power consumption
  • Compact package
  • SMPTE compliant

Benefits

  • Compensates for signal loss and jitter caused by long cable runs, ensuring high-quality video transmission.
  • Automatic cable equalization simplifies installation and setup.
  • Supports multiple SDI standards, providing flexibility and compatibility.
  • Integrated reclocking function further improves signal integrity.
  • Low power consumption reduces overall system power requirements.

Additional Details

The GS4911BCNE3 provides automatic cable equalization for up to 200 meters of Belden 1694A cable at 3G-SDI rates. It supports SMPTE standards including SMPTE 259M, SMPTE 292M, and SMPTE 424M. The reclocking function regenerates the SDI signal, reducing jitter and improving signal quality. The device operates on a single 3.3V power supply. The input and output impedance is typically 75 ohms. The GS4911BCNE3 is available in a compact QFN package. Refer to the Semtech datasheet for detailed specifications and application information.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess