EN
  • EN
  • DE

103AT-5-1P-FT

Part No 103AT-5-1P-FT
Manufacturer Semitec USA Corp
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTORS 10KOHM 1% / NTC Thermistor 10k Bead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Semitec USA Corp
Series AT
Package Tape & Reel (TR),Cut Tape (CT)
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B25/85 3435K
Temperature Range - Operating -50°C ~ 110°C
Power - Max 12.5 mW
Length - Lead Wire 1.06" (27.00mm)
Mounting Type Through Hole
Package / Case Bead
ECCN EAR99
HTSUS 8533.40.8070
Other Names 4316-103AT-5-1P-FTCT,4316-103AT-5-1P-FTTR
Standard Package 1
Win Source Part Number 1133540-103AT-5-1P-FT
Ultra Librarian 3D Model Ultra Librarian 103AT-5-1P-FT CAD Model

Description

The Semitec USA Corp 4316-103AT-5-1P-FTCT is a temperature sensor NTC thermistor from the AT series.

  • Series: AT
  • Package: tape & reel (TR), cut tape (CT)
  • Standard Package: 1
  • Power: 12.5 mW
  • Resistance @ 25°C: 10k ohms
  • Resistance Tolerance: ±1%
  • B Value Tolerance: ±1%
  • B25/85: 3435K
  • Temperature Range: -50°C to 110°C
  • Lead Wire Length: 1.06 inches (27.00mm)
  • Mounting: through-hole
  • Package/Case: bead
  • ECCN: EAR99
  • HTSUS: 8533.40.8070

You May Also Be Interested in

Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 5Ω Through Hole,P=10mm
Lowest to $0.5385
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.2911
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4543 $59.0590
310+ $0.3728 $115.5680
480+ $0.3612 $173.3760
665+ $0.3495 $232.4175
855+ $0.3379 $288.9045
1,145+ $0.3028 $346.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess