EN
  • EN
  • DE

SEMIX604GB12E4S

Part No SEMIX604GB12E4S
Manufacturer Semikron
Catalog Misc Products
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837066-SEMIX604GB12E4S
Ultra Librarian 3D Model Ultra Librarian SEMIX604GB12E4S CAD Model

Description

The SEMIX604GB12E4S is a powerful IGBT module manufactured by Semikron, engineered for demanding power electronic applications where high performance and reliability are paramount. This module leverages advanced IGBT technology to deliver exceptional switching characteristics and minimal losses, making it an excellent choice for diverse industrial and renewable energy systems.

Applications:

  • Industrial Drives: Extensively used in motor control systems for applications such as high-power pumps, fans, and compressors.
  • Renewable Energy: Plays a vital role in solar inverters and wind turbine converters, efficiently converting DC power to AC power.
  • Power Supplies: Integral to high-power SMPS (Switched Mode Power Supplies) designed for industrial equipment and data centers.
  • Traction: Employed in electric vehicle and railway traction systems for precise motor control.
  • UPS (Uninterruptible Power Supplies): Found in high-capacity UPS systems, ensuring a consistent power supply during disruptions.

Features:

  • IGBT Technology: Incorporates advanced IGBT (Insulated Gate Bipolar Transistor) technology, offering superior efficiency and rapid switching.
  • Low Saturation Voltage: Designed with a low saturation voltage, reducing power losses and enhancing thermal performance.
  • High Short-Circuit Capability: Built with high short-circuit withstand capability, ensuring increased reliability and protection.
  • Integrated Temperature Sensor: Includes an integrated temperature sensor for continuous monitoring and protection against overheating.
  • Optimized Package: Features a compact and robust SEMIX package, facilitating easy mounting and effective heat dissipation.

Benefits:

  • High Efficiency: Significantly reduces energy losses, leading to lower operating costs and improved overall system efficiency.
  • Reliable Performance: Designed for robust and reliable operation, even in harsh industrial environments.
  • Compact Design: The SEMIX package allows for high power density and space-saving installation.
  • Simplified Thermal Management: The integrated temperature sensor simplifies thermal management and prevents overheating.
  • Easy Integration: Simple mounting and electrical connections ensure easy integration into existing systems.

Additional Details:

The SEMIX604GB12E4S module typically features a collector-emitter voltage of 1200V and a collector current of 600A (depending on specific operating conditions). It is engineered to operate within a temperature range of -40°C to +150°C. The module's internal architecture comprises multiple IGBT chips and diodes arranged in a half-bridge configuration. The SEMIX package guarantees excellent thermal contact with the heatsink, further enhancing the module's thermal performance and overall reliability. Detailed datasheets and application notes are available from Semikron, providing comprehensive information on electrical characteristics, thermal behavior, and application guidelines.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.3158 $188.3158
2+ $182.0384 $364.0768
3+ $163.2073 $489.6219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess