EN
  • EN
  • DE

MS614S-FL28E

Part No MS614S-FL28E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 3V 3.4MAH COIN 6.8MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series MS614SE
Product Status Obsolete
Battery Chemistry Lithium
Battery Cell Size Coin, 6.8mm
Voltage - Rated 3 V
Capacity 3.4mAh
Size / Dimension 0.27" Dia x 0.06" H (6.8mm x 1.4mm)
Termination Style SMD (SMT) Tab
Discharge Rate 15µA
Standard Charge Current 15µA
Weight 0.16 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 846530-MS614S-FL28E
Ultra Librarian 3D Model Ultra Librarian MS614S-FL28E CAD Model

Description

The MS614SE series rechargeable lithium battery is a high-quality power source for your electronic devices.

  • Rated Voltage: 3V
  • Capacity: 3.4mAh
  • Discharge Rate: 15µA
  • Standard Charge Current: 15µA
  • Termination Style: SMD (SMT) Tab
  • Size Dimensions: 0.27" Dia x 0.06" H (6.8mm x 1.4mm)
  • Manufacturer: Seiko Instruments
  • Product Status: Obsolete

You May Also Be Interested in

Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA312
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 800mah Battery
Need more? Email Us
Panasonic
BATTERY 1.2V 1.2AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable E / 6F22 300mah Battery
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
Seiko Instruments
Coin, 4.8mm 1.5 V Lithium Battery Rechargeable (Secondary) 200µAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2100mah Battery
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess